Manufactured with solid aluminum body and hardened chrome-plated steel shackles, our padlocks are amazingly lightweight and rugged. Locks are chemical and corrosion resistant and feature 6-pin cylinders for better tamper resistance. Shackle diameter is 1/4". Lock body is 1 3/5"H x 1 1/2"W x 3/4"D. Padlocks are available keyed different. Lock labels sold separately.
Brady Black Aluminum 6-pin Keyed & Safety Padlock 99613 - 1 1/2 in Width - 1 3/5 in Height - 1/4 in Shackle Diameter - 2 Key(s) Included - 754476-99613
ABUS ALUMINUM PADLOCK, 1" KD BLA
| Brady Corporation | R. S. Hughes Company, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Locks | Locks | Locks |
| Product Number | 99613 | 754476-99613 | 99613 |
| Product Name | Black Aluminum Padlock | Brady Black Aluminum 6-pin Keyed & Safety Padlock 99613 - 1 1/2 in Width - 1 3/5 in Height - 1/4 in Shackle Diameter - 2 Key(s) Included - 754476-99613 | Lockouts, Padlocks |
| Lock Type | Padlock | Padlock | Padlock |