Brady Safety Padlocks are the ultimate locks for all of your safety and security needs! Unique cylinder is insulated to protect workers from shocks when key is inserted and is 6-pin precision-machined for more unique key cuts and better tamper resistance. Reserved, paracentric keyway provides optimal security and the special design prohibits the key from being released until the padlock shackle is closed. Locks are compact and lightweight and resist impact, temperature, chemicals and corrosion. Their nonconductive, nonsparking body features a ribbed design for easier gripping and handling. Shackle clearance is 1 1/2", shackle diameter is 1/4". Lock body measures 1 3/4"H x 1 1/2"W x 4/5"D. Locks come standard with English, French and Spanish language labels. Padlocks are available keyed different. Custom keying and charting is available.
Brady Orange Nylon Steel 6-pin Keyed & Safety Padlock 99576 - 1 1/2 in Width - 1 3/4 in Height - 1/4 in Shackle Diameter - 1 Key(s) Included - 754476-99576
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Locks | Locks |
| Product Number | 99576 | 754476-99576 |
| Product Name | Orange Safety Padlock | Brady Orange Nylon Steel 6-pin Keyed & Safety Padlock 99576 - 1 1/2 in Width - 1 3/4 in Height - 1/4 in Shackle Diameter - 1 Key(s) Included - 754476-99576 |
| Lock Type | Padlock | Padlock |