Brady Corporation Orange Brady Steel Padlocks 99543

Description
Brady Steel Padlocks are made from reinforced laminated steel to withstand severe physical abuse and come with a hardened steel shackle making them extremely difficult to cut. Body plates are individually coated for superior rust protection. 5-pin cylinder offers more unique key cuts and better tamper resistance than conventional 4-pin locks. Lock body size is 1 1/3"H x 1 9/16"W x 7/8"D. Colored bumpers can be used for identification and protection and custom stamping is available. Padlocks are available keyed different. Custom keying and charting is available. Lock labels sold separately.
Description
Brady Steel Padlocks are made from reinforced laminated steel to withstand severe physical abuse and come with a hardened steel shackle making them extremely difficult to cut. Body plates are individually coated for superior rust protection. 5-pin cylinder offers more unique key cuts and better tamper resistance than conventional 4-pin locks. Lock body size is 1 1/3"H x 1 9/16"W x 7/8"D. Colored bumpers can be used for identification and protection and custom stamping is available. Padlocks are available keyed different. Custom keying and charting is available. Lock labels sold separately.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Orange Brady Steel Padlocks
99543
Orange Brady Steel Padlocks 99543
Brady Steel Padlocks are made from reinforced laminated steel to withstand severe physical abuse and come with a hardened steel shackle making them extremely difficult to cut. Body plates are individually coated for superior rust protection. 5-pin cylinder offers more unique key cuts and better tamper resistance than conventional 4-pin locks. Lock body size is 1 1/3"H x 1 9/16"W x 7/8"D. Colored bumpers can be used for identification and protection and custom stamping is available. Padlocks are available keyed different. Custom keying and charting is available. Lock labels sold separately.

Brady Steel Padlocks are made from reinforced laminated steel to withstand severe physical abuse and come with a hardened steel shackle making them extremely difficult to cut. Body plates are individually coated for superior rust protection. 5-pin cylinder offers more unique key cuts and better tamper resistance than conventional 4-pin locks. Lock body size is 1 1/3"H x 1 9/16"W x 7/8"D. Colored bumpers can be used for identification and protection and custom stamping is available. Padlocks are available keyed different. Custom keying and charting is available. Lock labels sold separately.

Supplier's Site
Brady Orange Steel 5-pin Keyed & Safety Padlock 99543 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99543 - 754476-99543 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Orange Steel 5-pin Keyed & Safety Padlock 99543 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99543
754476-99543
Brady Orange Steel 5-pin Keyed & Safety Padlock 99543 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99543 754476-99543
Brady Orange Steel 5-pin Keyed & Safety Padlock 99543 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99543

Brady Orange Steel 5-pin Keyed & Safety Padlock 99543 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99543

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Locks Locks
Product Number 99543 754476-99543
Product Name Orange Brady Steel Padlocks Brady Orange Steel 5-pin Keyed & Safety Padlock 99543 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99543
Lock Type Padlock Padlock
Unlock Full Specs
to access all available technical data

Similar Products