Brady Steel Padlocks are made from reinforced laminated steel to withstand severe physical abuse and come with a hardened steel shackle making them extremely difficult to cut. Body plates are individually coated for superior rust protection. 5-pin cylinder offers more unique key cuts and better tamper resistance than conventional 4-pin locks. Lock body size is 1 1/3"H x 1 9/16"W x 7/8"D. Colored bumpers can be used for identification and protection and custom stamping is available. Padlocks are available keyed different. Custom keying and charting is available. Lock labels sold separately.
Brady Yellow Steel 5-pin Keyed & Safety Padlock 99539 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99539
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Locks | Locks |
| Product Number | 99539 | 754476-99539 |
| Product Name | Yellow Brady Steel Padlocks | Brady Yellow Steel 5-pin Keyed & Safety Padlock 99539 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99539 |
| Lock Type | Padlock | Padlock |