Brady Corporation Blue Brady Steel Padlock 99504

Description
Brady Steel Padlocks are made from reinforced laminated steel to withstand severe physical abuse and come with a hardened steel shackle making them extremely difficult to cut. Body plates are individually coated for superior rust protection. 5-pin cylinder offers more unique key cuts and better tamper resistance than conventional 4-pin locks. Lock body size is 1 1/3"H x 1 9/16"W x 7/8"D. Colored bumpers can be used for identification and protection and custom stamping is available. Padlocks are available keyed different. Custom keying and charting is available. Lock labels sold separately.
Description
Brady Steel Padlocks are made from reinforced laminated steel to withstand severe physical abuse and come with a hardened steel shackle making them extremely difficult to cut. Body plates are individually coated for superior rust protection. 5-pin cylinder offers more unique key cuts and better tamper resistance than conventional 4-pin locks. Lock body size is 1 1/3"H x 1 9/16"W x 7/8"D. Colored bumpers can be used for identification and protection and custom stamping is available. Padlocks are available keyed different. Custom keying and charting is available. Lock labels sold separately.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Blue Brady Steel Padlock
99504
Blue Brady Steel Padlock 99504
Brady Steel Padlocks are made from reinforced laminated steel to withstand severe physical abuse and come with a hardened steel shackle making them extremely difficult to cut. Body plates are individually coated for superior rust protection. 5-pin cylinder offers more unique key cuts and better tamper resistance than conventional 4-pin locks. Lock body size is 1 1/3"H x 1 9/16"W x 7/8"D. Colored bumpers can be used for identification and protection and custom stamping is available. Padlocks are available keyed different. Custom keying and charting is available. Lock labels sold separately.

Brady Steel Padlocks are made from reinforced laminated steel to withstand severe physical abuse and come with a hardened steel shackle making them extremely difficult to cut. Body plates are individually coated for superior rust protection. 5-pin cylinder offers more unique key cuts and better tamper resistance than conventional 4-pin locks. Lock body size is 1 1/3"H x 1 9/16"W x 7/8"D. Colored bumpers can be used for identification and protection and custom stamping is available. Padlocks are available keyed different. Custom keying and charting is available. Lock labels sold separately.

Supplier's Site
Brady Blue Steel 5-pin Keyed & Safety Padlock 99504 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99504 - 754476-99504 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Blue Steel 5-pin Keyed & Safety Padlock 99504 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99504
754476-99504
Brady Blue Steel 5-pin Keyed & Safety Padlock 99504 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99504 754476-99504
Brady Blue Steel 5-pin Keyed & Safety Padlock 99504 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99504

Brady Blue Steel 5-pin Keyed & Safety Padlock 99504 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99504

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Locks Locks
Product Number 99504 754476-99504
Product Name Blue Brady Steel Padlock Brady Blue Steel 5-pin Keyed & Safety Padlock 99504 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-99504
Lock Type Padlock Padlock
Unlock Full Specs
to access all available technical data

Similar Products