Brady Corporation Protective Overlaminate for Write-On Labels 99272

Description
Brady's 1.5 mil clear polyester overlaminate sheets help protect handwritten data on vinyl labels from chemicals and abrasion. Sheets have an acrylic layflat liner.
Datasheet
Description
Brady's 1.5 mil clear polyester overlaminate sheets help protect handwritten data on vinyl labels from chemicals and abrasion. Sheets have an acrylic layflat liner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Protective Overlaminate for Write-On Labels
99272
Protective Overlaminate for Write-On Labels 99272
Brady's 1.5 mil clear polyester overlaminate sheets help protect handwritten data on vinyl labels from chemicals and abrasion. Sheets have an acrylic layflat liner.

Brady's 1.5 mil clear polyester overlaminate sheets help protect handwritten data on vinyl labels from chemicals and abrasion. Sheets have an acrylic layflat liner.

Supplier's Site
Protective Overlaminate, Clear Polyester, 4.5In X 6.5In, 25Pcs; Label Type Brady - 19K4180 - Newark, An Avnet Company
Chicago, IL, United States
Protective Overlaminate, Clear Polyester, 4.5In X 6.5In, 25Pcs; Label Type Brady
19K4180
Protective Overlaminate, Clear Polyester, 4.5In X 6.5In, 25Pcs; Label Type Brady 19K4180
PROTECTIVE OVERLAMINATE, CLEAR POLYESTER, 4.5IN X 6.5IN, 25PCS; Label Type:Self Laminating; Label Dimensions:114.3mm x 165.1mm; Label Material:Polyester; Label Colour:Clear; Pack Quantity:25; Colour:Clear; External Height:4.5" RoHS Compliant: NA

PROTECTIVE OVERLAMINATE, CLEAR POLYESTER, 4.5IN X 6.5IN, 25PCS; Label Type:Self Laminating; Label Dimensions:114.3mm x 165.1mm; Label Material:Polyester; Label Colour:Clear; Pack Quantity:25; Colour:Clear; External Height:4.5" RoHS Compliant: NA

Supplier's Site Datasheet
Brady Clear Polyester Overlaminate Sheet - 6 1/2 in Width - 4 1/2 in Height - Sheet - 99272 - 754476-99272 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Clear Polyester Overlaminate Sheet - 6 1/2 in Width - 4 1/2 in Height - Sheet - 99272
754476-99272
Brady Clear Polyester Overlaminate Sheet - 6 1/2 in Width - 4 1/2 in Height - Sheet - 99272 754476-99272
The Brady overlaminate sheet is made of polyester and comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady overlaminate sheet are: 6 1/2 in W x 4 1/2 in H.

The Brady overlaminate sheet is made of polyester and comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady overlaminate sheet are: 6 1/2 in W x 4 1/2 in H.

Buy Now

Technical Specifications

  Brady Corporation Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 99272 19K4180 754476-99272
Product Name Protective Overlaminate for Write-On Labels Protective Overlaminate, Clear Polyester, 4.5In X 6.5In, 25Pcs; Label Type Brady Brady Clear Polyester Overlaminate Sheet - 6 1/2 in Width - 4 1/2 in Height - Sheet - 99272
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details