Brady Corporation Labels, Stickers, Decals - Preprinted 99182

Description
B235, 7X10 HMIG 100/PK 811LS
Request a Quote Datasheet
Description
B235, 7X10 HMIG 100/PK 811LS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-99182-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-99182-ND
Labels, Stickers, Decals - Preprinted 2267-99182-ND
B235, 7X10 HMIG 100/PK 811LS

B235, 7X10 HMIG 100/PK 811LS

Buy Now Datasheet
Brady B-235 Rectangle Paper Right-To-Know / Compliance Label - 10 in Width - 7 in Height - 99182 - 754473-99182 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Rectangle Paper Right-To-Know / Compliance Label - 10 in Width - 7 in Height - 99182
754473-99182
Brady B-235 Rectangle Paper Right-To-Know / Compliance Label - 10 in Width - 7 in Height - 99182 754473-99182
The Brady right-to-know / compliance label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 right-to-know / compliance label are: 10 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses paper for the label material and permanent acrylic as the adhesive.

The Brady right-to-know / compliance label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 right-to-know / compliance label are: 10 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses paper for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-99182-ND 754473-99182
Product Name Labels, Stickers, Decals - Preprinted Brady B-235 Rectangle Paper Right-To-Know / Compliance Label - 10 in Width - 7 in Height - 99182
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7632023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details