Brady Corporation Signs, Nameplates, Posters 99092

Description
B302 HMIG SIGN (REACTIVITY)
Request a Quote Datasheet
Description
B302 HMIG SIGN (REACTIVITY)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-99092-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-99092-ND
Signs, Nameplates, Posters 2267-99092-ND
B302 HMIG SIGN (REACTIVITY)

B302 HMIG SIGN (REACTIVITY)

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Hazardous Material Identification Guide (HMIG) Sign - Laminated - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE - 99092 - 754473-99092 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Hazardous Material Identification Guide (HMIG) Sign - Laminated - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE - 99092
754473-99092
Brady B-302 Polyester Rectangle White Hazardous Material Identification Guide (HMIG) Sign - Laminated - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE - 99092 754473-99092
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady hazardous material identification guide (hmig) sign is manufactured using polyester which is the B-302 Brady Material Code. Color is often an important factor for proper awareness and communication. This hazardous material identification guide (hmig) sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This hazardous material identification guide (hmig) sign is designed with the following image: hmig color bar symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: HAZARDOUS MATERIAL IDENTIFICATION GUIDE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady hazardous material identification guide (hmig) sign is manufactured using polyester which is the B-302 Brady Material Code. Color is often an important factor for proper awareness and communication. This hazardous material identification guide (hmig) sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This hazardous material identification guide (hmig) sign is designed with the following image: hmig color bar symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: HAZARDOUS MATERIAL IDENTIFICATION GUIDE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-99092-ND 754473-99092
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Hazardous Material Identification Guide (HMIG) Sign - Laminated - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE - 99092
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details