Color-coded markers make it easy to differentiate between different air systems. Markers come complete with detachable arrows which can be applied in any direction. Made with B-946 Self-Sticking Vinyl.
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 20 1/2 in L x 4 in H. The character height measures 3 1/2 in. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: OUTSIDE AIR.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Pipe and Duct Markers | Pipe and Duct Markers |
| Product Number | 98493 | 754476-98493 |
| Product Name | Duct Markers | Brady B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 4 in Height - 3 1/2 in Character Height - 20 1/2 in Length - Printed Msg = OUTSIDE AIR with Right Arrow - 98493 |
| Marker Type | Adhesive Label | Adhesive Label |