Brady Corporation Marking Flags 98175

Description
Colorful Marking Flags help identify possible hazards buried underground. Custom legends are also available. Flags are 4"H x 5" W and attach to a 30", 15.5 gauge steel rod. Standard package: 100 flags.
Description
Colorful Marking Flags help identify possible hazards buried underground. Custom legends are also available. Flags are 4"H x 5" W and attach to a 30", 15.5 gauge steel rod. Standard package: 100 flags.

Suppliers

Company
Product
Description
Supplier Links
Marking Flags - 98175 - Brady Corporation
Milwaukee, WI, USA
Marking Flags
98175
Marking Flags 98175
Colorful Marking Flags help identify possible hazards buried underground. Custom legends are also available. Flags are 4"H x 5" W and attach to a 30", 15.5 gauge steel rod. Standard package: 100 flags.

Colorful Marking Flags help identify possible hazards buried underground. Custom legends are also available. Flags are 4"H x 5" W and attach to a 30", 15.5 gauge steel rod. Standard package: 100 flags.

Supplier's Site
Brady Steel / Plastic Rectangle Blue Underground Hazard Marking Flags Sign - 5 in Width x 4 in Height - 98175 - 754476-98175 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Steel / Plastic Rectangle Blue Underground Hazard Marking Flags Sign - 5 in Width x 4 in Height - 98175
754476-98175
Brady Steel / Plastic Rectangle Blue Underground Hazard Marking Flags Sign - 5 in Width x 4 in Height - 98175 754476-98175
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 4 in height. Color is often an important factor for proper awareness and communication. This underground hazard marking flags sign is manufactured with a blue background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. There are a variety of standards that signs may comform to. In particular, this item meets the RoHS standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 4 in height. Color is often an important factor for proper awareness and communication. This underground hazard marking flags sign is manufactured with a blue background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. There are a variety of standards that signs may comform to. In particular, this item meets the RoHS standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 98175 754476-98175
Product Name Marking Flags Brady Steel / Plastic Rectangle Blue Underground Hazard Marking Flags Sign - 5 in Width x 4 in Height - 98175
Materials of Construction Metal; Plastic / Film Plastic / Film; Steel / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 1812228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details