Brady Corporation Floor Safety Sign 97615

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 97615 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
97615
Floor Safety Sign 97615
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-97615-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-97615-ND
Barriers, Barricades, Floor Markings, Tapes 2267-97615-ND
"B819 17"" DIA BLK/YEL"

"B819 17"" DIA BLK/YEL"

Buy Now Datasheet
Brady B-819 Vinyl Circle Yellow Truck & Forklift Warehouse Traffic Sign - 17 in Width x 17 in Height - Laminated - TEXT: WARNING FORKLIFT TRAFFIC - 97615 - 754476-97615 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-819 Vinyl Circle Yellow Truck & Forklift Warehouse Traffic Sign - 17 in Width x 17 in Height - Laminated - TEXT: WARNING FORKLIFT TRAFFIC - 97615
754476-97615
Brady B-819 Vinyl Circle Yellow Truck & Forklift Warehouse Traffic Sign - 17 in Width x 17 in Height - Laminated - TEXT: WARNING FORKLIFT TRAFFIC - 97615 754476-97615
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is manufactured using vinyl which is the B-819 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is designed with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a circle. This SKU is written in English with the following text: WARNING FORKLIFT TRAFFIC. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is manufactured using vinyl which is the B-819 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is designed with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a circle. This SKU is written in English with the following text: WARNING FORKLIFT TRAFFIC. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 97615 2267-97615-ND 754476-97615
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady B-819 Vinyl Circle Yellow Truck & Forklift Warehouse Traffic Sign - 17 in Width x 17 in Height - Laminated - TEXT: WARNING FORKLIFT TRAFFIC - 97615
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details