Brady Corporation Floor Safety Sign 97610

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 97610 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
97610
Floor Safety Sign 97610
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-97610-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-97610-ND
Barriers, Barricades, Floor Markings, Tapes 2267-97610-ND
"B819 17"" DIA BLU/BLK/WHT"

"B819 17"" DIA BLU/BLK/WHT"

Buy Now Datasheet
Brady B-819 Vinyl Circle White Maintenance Sign - 17 in Width x 17 in Height - Laminated - TEXT: KEEP AISLES CLEAR - 97610 - 754476-97610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-819 Vinyl Circle White Maintenance Sign - 17 in Width x 17 in Height - Laminated - TEXT: KEEP AISLES CLEAR - 97610
754476-97610
Brady B-819 Vinyl Circle White Maintenance Sign - 17 in Width x 17 in Height - Laminated - TEXT: KEEP AISLES CLEAR - 97610 754476-97610
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady maintenance sign is constructed using vinyl which is the B-819 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and communication. This maintenance sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a circle. This item is written in English with the following text: KEEP AISLES CLEAR. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady maintenance sign is constructed using vinyl which is the B-819 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and communication. This maintenance sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a circle. This item is written in English with the following text: KEEP AISLES CLEAR. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 97610 2267-97610-ND 754476-97610
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady B-819 Vinyl Circle White Maintenance Sign - 17 in Width x 17 in Height - Laminated - TEXT: KEEP AISLES CLEAR - 97610
Safety / Warning Type Slip / Trip HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details