Identifiy asbestos or asbestos free pipes.
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 24 in L x 4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: DANGER ASBESTOS. Fits pipes with a minimum diameter of 8 in.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Pipe and Duct Markers | Pipe and Duct Markers |
| Product Number | 97544 | 754476-97544 |
| Product Name | Asbestos Warning Pipe Markers | Brady B-946 Black on Yellow Vinyl Self-Adhesive Pipe Marker - 4 in Height - 2 in Character Height - 24 in Length - Printed Msg = DANGER ASBESTOS - 97544 |
| Marker Type | Adhesive Label | Adhesive Label |