Brady Corporation Bradyfoam™ Mounting Tape - Card Mounted 97200

Description
Our indoor/outdoor B-156 double-faced foam tape is coated on both sides with high-tack, high-shear synthetic rubber adhesive and bonds well to even your roughest irregular surfaces. Minimum application temperature is 50 F and service range is 50 F to 180 F. Choose from a roll mounted or card mounted tape.
Request a Quote Datasheet
Description
Our indoor/outdoor B-156 double-faced foam tape is coated on both sides with high-tack, high-shear synthetic rubber adhesive and bonds well to even your roughest irregular surfaces. Minimum application temperature is 50 F and service range is 50 F to 180 F. Choose from a roll mounted or card mounted tape.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bradyfoam™ Mounting Tape - Card Mounted - 97200 - Brady Corporation
Milwaukee, WI, USA
Bradyfoam™ Mounting Tape - Card Mounted
97200
Bradyfoam™ Mounting Tape - Card Mounted 97200
Our indoor/outdoor B-156 double-faced foam tape is coated on both sides with high-tack, high-shear synthetic rubber adhesive and bonds well to even your roughest irregular surfaces. Minimum application temperature is 50 F and service range is 50 F to 180 F. Choose from a roll mounted or card mounted tape.

Our indoor/outdoor B-156 double-faced foam tape is coated on both sides with high-tack, high-shear synthetic rubber adhesive and bonds well to even your roughest irregular surfaces. Minimum application temperature is 50 F and service range is 50 F to 180 F. Choose from a roll mounted or card mounted tape.

Supplier's Site
Tape - 2267-97200-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Industrial Tapes Industrial Tapes
Product Number 97200 2267-97200-ND
Product Name Bradyfoam™ Mounting Tape - Card Mounted Tape
Color White White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Nuclear Grade Duct Tape - 357N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details