Brady Corporation 97 Series Indoor/Outdoor Number & Letters 9714-5

Description
Labels are designed for permanent applications in severe indoor or outdoor environments. Special acrylic adhesive adheres strongly, making marker removal difficult. B-946 premium outdoor grade vinyl has superior abrasion resistance and strongly adhering ink system minimizes the effect of accidental scratches and scrapes. Labels are resistant to chemicals, oil, grease, water and mild solvents. Fade resistant ink offers UV protection for your outdoor applications. Black Helvetica Medium characters are printed on a white background. Stock cards are available in 3 different sizes. To order, simply select the marker size needed for your application then substitute the number or letter you need for the asterisk following the catalog number. Use the abbreviation DSH to order dashes. All sizes should be ordered by the card quantity desired.
Description
Labels are designed for permanent applications in severe indoor or outdoor environments. Special acrylic adhesive adheres strongly, making marker removal difficult. B-946 premium outdoor grade vinyl has superior abrasion resistance and strongly adhering ink system minimizes the effect of accidental scratches and scrapes. Labels are resistant to chemicals, oil, grease, water and mild solvents. Fade resistant ink offers UV protection for your outdoor applications. Black Helvetica Medium characters are printed on a white background. Stock cards are available in 3 different sizes. To order, simply select the marker size needed for your application then substitute the number or letter you need for the asterisk following the catalog number. Use the abbreviation DSH to order dashes. All sizes should be ordered by the card quantity desired.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
97 Series Indoor/Outdoor Number & Letters
9714-5
97 Series Indoor/Outdoor Number & Letters 9714-5
Labels are designed for permanent applications in severe indoor or outdoor environments. Special acrylic adhesive adheres strongly, making marker removal difficult. B-946 premium outdoor grade vinyl has superior abrasion resistance and strongly adhering ink system minimizes the effect of accidental scratches and scrapes. Labels are resistant to chemicals, oil, grease, water and mild solvents. Fade resistant ink offers UV protection for your outdoor applications. Black Helvetica Medium characters are printed on a white background. Stock cards are available in 3 different sizes. To order, simply select the marker size needed for your application then substitute the number or letter you need for the asterisk following the catalog number. Use the abbreviation DSH to order dashes. All sizes should be ordered by the card quantity desired.

Labels are designed for permanent applications in severe indoor or outdoor environments. Special acrylic adhesive adheres strongly, making marker removal difficult. B-946 premium outdoor grade vinyl has superior abrasion resistance and strongly adhering ink system minimizes the effect of accidental scratches and scrapes. Labels are resistant to chemicals, oil, grease, water and mild solvents. Fade resistant ink offers UV protection for your outdoor applications. Black Helvetica Medium characters are printed on a white background. Stock cards are available in 3 different sizes. To order, simply select the marker size needed for your application then substitute the number or letter you need for the asterisk following the catalog number. Use the abbreviation DSH to order dashes. All sizes should be ordered by the card quantity desired.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 9714-5
Product Name 97 Series Indoor/Outdoor Number & Letters
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Printer Tapes - 494815 - RS Components, Ltd.
Specs
Color Yellow
Width 0.3543 inches (9 mm)
Length 26.25 ft (80 dm)
View Details
Labels, Labeling - 2946-211-504/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Extreme High Temperature Label - XF-808 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; High Temperature
Color White
View Details