Brady Corporation High Visibility Sign - Flexible 96908

Description
High Visibility Sign - Flexible
Request a Quote Datasheet
Description
High Visibility Sign - Flexible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Visibility Sign - Flexible - 96908 - Brady Corporation
Milwaukee, WI, USA
High Visibility Sign - Flexible
96908
High Visibility Sign - Flexible 96908
High Visibility Sign - Flexible

High Visibility Sign - Flexible

Supplier's Site
Signs, Nameplates, Posters - 2267-96908-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-96908-ND
Signs, Nameplates, Posters 2267-96908-ND
"B450,12.5X18"", HI VIS, V-STYLE,"

"B450,12.5X18"", HI VIS, V-STYLE,"

Buy Now Datasheet
Brady B-450 Polyethylene Red Fire Equipment Sign - 18 in Width x 12 in Height - TEXT: FIRE EXTINGUISHER - 96908 - 754476-96908 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Polyethylene Red Fire Equipment Sign - 18 in Width x 12 in Height - TEXT: FIRE EXTINGUISHER - 96908
754476-96908
Brady B-450 Polyethylene Red Fire Equipment Sign - 18 in Width x 12 in Height - TEXT: FIRE EXTINGUISHER - 96908 754476-96908
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is manufactured using polyethylene which is the B-450 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. This item is written in English with the following text: FIRE EXTINGUISHER. This part is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is manufactured using polyethylene which is the B-450 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. This item is written in English with the following text: FIRE EXTINGUISHER. This part is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 96908 2267-96908-ND 754476-96908
Product Name High Visibility Sign - Flexible Signs, Nameplates, Posters Brady B-450 Polyethylene Red Fire Equipment Sign - 18 in Width x 12 in Height - TEXT: FIRE EXTINGUISHER - 96908
Materials of Construction Plastic / Film Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1366410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Traffic / DOT; Pedestrians
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details