Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
BRADY WORLDWIDE, INC.
96281 -- WHT TAGS 201-300 BLUE 4-3/4"X2 / PACK OF 100 TAGS BRADY
Brady Worldwide, Inc.
Wht Tags 201-300 Blue 4-3/4"x2 / Pack Of 100 Tags Brady
96281
Description
WHT TAGS 201-300 BLUE 4-3/4"X2 / Pack of 100 Tags
Newark, An Avnet Company
Done
Description
WHT TAGS 201-300 BLUE 4-3/4"X2 / Pack of 100 Tags
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Wht Tags 201-300 Blue 4-3/4"x2 / Pack Of 100 Tags Brady
19K0479
Wht Tags 201-300 Blue 4-3/4"x2 / Pack Of 100 Tags Brady
19K0479
WHT TAGS 201-300 BLUE 4-3/4"X2 / Pack of 100 Tags
WHT TAGS 201-300 BLUE 4-3/4"X2 / Pack of 100 Tags
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
19K0479
Product Name
Wht Tags 201-300 Blue 4-3/4"x2 / Pack Of 100 Tags Brady
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Barrier Blocks
40.202
Specs
Mounting
Chassis, Panel
Voltage Rating
300 volts
Current Rating
30.0 amps
View Details
2
suppliers
Nicomatic North America
Contacts
22-1400-12
View Details
Advantech
D-Sub, D-Shaped Connector Adapters
BB-MMNM9
Specs
Connector Type
D-Sub Connector
View Details
Anderson Power Products
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm
114555P1
Specs
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4
suppliers