Brady Corporation Brady Black / Red on White Rectangle Vinyl Parking Permit Label - 4 3/4 in Width - 2 3/4 in Height - Printed Text = PERMIT PARKING - Print Number(s) = 101 to 200 - 96250 96250

Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 4 3/4 in W x 2 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 101 to 200. These parking permit labels frequently have text printed on them. Printed text is PERMIT PARKING.
Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 4 3/4 in W x 2 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 101 to 200. These parking permit labels frequently have text printed on them. Printed text is PERMIT PARKING.

Suppliers

Company
Product
Description
Supplier Links
Brady Black / Red on White Rectangle Vinyl Parking Permit Label - 4 3/4 in Width - 2 3/4 in Height - Printed Text = PERMIT PARKING - Print Number(s) = 101 to 200 - 96250 - 754476-96250 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Black / Red on White Rectangle Vinyl Parking Permit Label - 4 3/4 in Width - 2 3/4 in Height - Printed Text = PERMIT PARKING - Print Number(s) = 101 to 200 - 96250
754476-96250
Brady Black / Red on White Rectangle Vinyl Parking Permit Label - 4 3/4 in Width - 2 3/4 in Height - Printed Text = PERMIT PARKING - Print Number(s) = 101 to 200 - 96250 754476-96250
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 4 3/4 in W x 2 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 101 to 200. These parking permit labels frequently have text printed on them. Printed text is PERMIT PARKING.

The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 4 3/4 in W x 2 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 101 to 200. These parking permit labels frequently have text printed on them. Printed text is PERMIT PARKING.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-96250
Product Name Brady Black / Red on White Rectangle Vinyl Parking Permit Label - 4 3/4 in Width - 2 3/4 in Height - Printed Text = PERMIT PARKING - Print Number(s) = 101 to 200 - 96250
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878826-2 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details