Brady Corporation Brady Black / Blue on White Rectangle Vinyl Parking Permit Label - 4 3/4 in Width - 2 3/4 in Height - Printed Text = PERMIT PARKING - Print Number(s) = 301 to 400 - 96248 96248

Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 4 3/4 in W x 2 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 301 to 400. These parking permit labels frequently have text printed on them. Printed text is PERMIT PARKING.
Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 4 3/4 in W x 2 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 301 to 400. These parking permit labels frequently have text printed on them. Printed text is PERMIT PARKING.

Suppliers

Company
Product
Description
Supplier Links
Brady Black / Blue on White Rectangle Vinyl Parking Permit Label - 4 3/4 in Width - 2 3/4 in Height - Printed Text = PERMIT PARKING - Print Number(s) = 301 to 400 - 96248 - 754476-96248 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Black / Blue on White Rectangle Vinyl Parking Permit Label - 4 3/4 in Width - 2 3/4 in Height - Printed Text = PERMIT PARKING - Print Number(s) = 301 to 400 - 96248
754476-96248
Brady Black / Blue on White Rectangle Vinyl Parking Permit Label - 4 3/4 in Width - 2 3/4 in Height - Printed Text = PERMIT PARKING - Print Number(s) = 301 to 400 - 96248 754476-96248
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 4 3/4 in W x 2 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 301 to 400. These parking permit labels frequently have text printed on them. Printed text is PERMIT PARKING.

The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 4 3/4 in W x 2 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 301 to 400. These parking permit labels frequently have text printed on them. Printed text is PERMIT PARKING.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-96248
Product Name Brady Black / Blue on White Rectangle Vinyl Parking Permit Label - 4 3/4 in Width - 2 3/4 in Height - Printed Text = PERMIT PARKING - Print Number(s) = 301 to 400 - 96248
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 146437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details