Brady Corporation Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 201 to 300 - 96243 96243

Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 201 to 300. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.
Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 201 to 300. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

Suppliers

Company
Product
Description
Supplier Links
Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 201 to 300 - 96243 - 754476-96243 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 201 to 300 - 96243
754476-96243
Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 201 to 300 - 96243 754476-96243
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 201 to 300. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 201 to 300. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-96243
Product Name Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 201 to 300 - 96243
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details