Brady Corporation Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 101 to 200 - 96242 96242

Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 101 to 200. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.
Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 101 to 200. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

Suppliers

Company
Product
Description
Supplier Links
Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 101 to 200 - 96242 - 754476-96242 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 101 to 200 - 96242
754476-96242
Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 101 to 200 - 96242 754476-96242
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 101 to 200. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 101 to 200. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-96242
Product Name Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 101 to 200 - 96242
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 7632033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details