Brady Corporation Brady Blue / White on Gray Square Vinyl Parking Permit Label - 3 in Width - 3 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 401 to 500 - 96233 96233

Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 3 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 401 to 500. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.
Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 3 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 401 to 500. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

Suppliers

Company
Product
Description
Supplier Links
Brady Blue / White on Gray Square Vinyl Parking Permit Label - 3 in Width - 3 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 401 to 500 - 96233 - 754473-14249 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Blue / White on Gray Square Vinyl Parking Permit Label - 3 in Width - 3 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 401 to 500 - 96233
754473-14249
Brady Blue / White on Gray Square Vinyl Parking Permit Label - 3 in Width - 3 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 401 to 500 - 96233 754473-14249
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 3 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 401 to 500. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 3 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 401 to 500. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-14249
Product Name Brady Blue / White on Gray Square Vinyl Parking Permit Label - 3 in Width - 3 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 401 to 500 - 96233
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details