Brady Corporation Brady Blue / White on Gray Square Vinyl Parking Permit Label - 3 in Width - 3 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 301 to 400 - 96232 96232

Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 3 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 301 to 400. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.
Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 3 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 301 to 400. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

Suppliers

Company
Product
Description
Supplier Links
Brady Blue / White on Gray Square Vinyl Parking Permit Label - 3 in Width - 3 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 301 to 400 - 96232 - 754476-96232 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Blue / White on Gray Square Vinyl Parking Permit Label - 3 in Width - 3 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 301 to 400 - 96232
754476-96232
Brady Blue / White on Gray Square Vinyl Parking Permit Label - 3 in Width - 3 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 301 to 400 - 96232 754476-96232
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 3 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 301 to 400. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 3 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 301 to 400. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-96232
Product Name Brady Blue / White on Gray Square Vinyl Parking Permit Label - 3 in Width - 3 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 301 to 400 - 96232
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 047308-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details