Brady Corporation Cema Safety Label 96171

Description
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.
Request a Quote Datasheet
Description
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cema Safety Label - 96171 - Brady Corporation
Milwaukee, WI, USA
Cema Safety Label
96171
Cema Safety Label 96171
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.

Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-96171-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-96171-ND
Labels, Stickers, Decals - Preprinted 2267-96171-ND
B302 2.5X5 BLK/YEL/WHT 5/PK CEMA

B302 2.5X5 BLK/YEL/WHT 5/PK CEMA

Buy Now Datasheet
Brady B-302 White / Yellow on Black Polyester Machine & Equipment Safety Label - 5 in Width - 2 1/2 in Height - Printed Text = CAUTION - HOT SURFACE CONTACT WITH SKIN MAY CAUSE BURNS DO NOT TOUCH - 96 - 754476-96171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 White / Yellow on Black Polyester Machine & Equipment Safety Label - 5 in Width - 2 1/2 in Height - Printed Text = CAUTION - HOT SURFACE CONTACT WITH SKIN MAY CAUSE BURNS DO NOT TOUCH - 96
754476-96171
Brady B-302 White / Yellow on Black Polyester Machine & Equipment Safety Label - 5 in Width - 2 1/2 in Height - Printed Text = CAUTION - HOT SURFACE CONTACT WITH SKIN MAY CAUSE BURNS DO NOT TOUCH - 96 754476-96171
The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 2 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is CAUTION - HOT SURFACE CONTACT WITH SKIN MAY CAUSE BURNS DO NOT TOUCH. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 2 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is CAUTION - HOT SURFACE CONTACT WITH SKIN MAY CAUSE BURNS DO NOT TOUCH. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 96171 2267-96171-ND 754476-96171
Product Name Cema Safety Label Labels, Stickers, Decals - Preprinted Brady B-302 White / Yellow on Black Polyester Machine & Equipment Safety Label - 5 in Width - 2 1/2 in Height - Printed Text = CAUTION - HOT SURFACE CONTACT WITH SKIN MAY CAUSE BURNS DO NOT TOUCH - 96
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 3643593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details