Brady Corporation Cema Safety Label 96168

Description
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.
Request a Quote Datasheet
Description
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cema Safety Label - 96168 - Brady Corporation
Milwaukee, WI, USA
Cema Safety Label
96168
Cema Safety Label 96168
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.

Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-96168-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-96168-ND
Labels, Stickers, Decals - Preprinted 2267-96168-ND
B302 2.5X5 BLK/YEL/WHT 5/PK CEMA

B302 2.5X5 BLK/YEL/WHT 5/PK CEMA

Buy Now Datasheet
Brady B-302 White / Yellow on Black Rectangle Polyester Hazardous Area Label - 5 in Width - 2 1/2 in Height - Printed Text = CAUTION HAZARDOUS ENVIRONMENT RESPIRATORY PROTECTION REQUIRED AUTHORIZED PE - 754476-96168 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 White / Yellow on Black Rectangle Polyester Hazardous Area Label - 5 in Width - 2 1/2 in Height - Printed Text = CAUTION HAZARDOUS ENVIRONMENT RESPIRATORY PROTECTION REQUIRED AUTHORIZED PE
754476-96168
Brady B-302 White / Yellow on Black Rectangle Polyester Hazardous Area Label - 5 in Width - 2 1/2 in Height - Printed Text = CAUTION HAZARDOUS ENVIRONMENT RESPIRATORY PROTECTION REQUIRED AUTHORIZED PE 754476-96168
The Brady hazardous area label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous area label are: 5 in W x 2 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous area label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous area labels frequently have text printed on them. Printed text is CAUTION HAZARDOUS ENVIRONMENT RESPIRATORY PROTECTION REQUIRED AUTHORIZED PERSONNEL ONLY. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady hazardous area label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous area label are: 5 in W x 2 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous area label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous area labels frequently have text printed on them. Printed text is CAUTION HAZARDOUS ENVIRONMENT RESPIRATORY PROTECTION REQUIRED AUTHORIZED PERSONNEL ONLY. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 96168 2267-96168-ND 754476-96168
Product Name Cema Safety Label Labels, Stickers, Decals - Preprinted Brady B-302 White / Yellow on Black Rectangle Polyester Hazardous Area Label - 5 in Width - 2 1/2 in Height - Printed Text = CAUTION HAZARDOUS ENVIRONMENT RESPIRATORY PROTECTION REQUIRED AUTHORIZED PE
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7632099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Arrow shaped floor sign
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details