Brady Corporation Cema Safety Label 96163

Description
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.
Request a Quote Datasheet
Description
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cema Safety Label - 96163 - Brady Corporation
Milwaukee, WI, USA
Cema Safety Label
96163
Cema Safety Label 96163
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.

Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-96163-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-96163-ND
Labels, Stickers, Decals - Preprinted 2267-96163-ND
B302-7X10-WO-O-5/PK- 2.5X5 ORG/BL

B302-7X10-WO-O-5/PK-2.5X5 ORG/BL

Buy Now Datasheet
Brady B-302 Orange / White on Black Polyester Machine & Equipment Safety Label - 5 in Width - 2 1/2 in Height - Printed Text = WARNING - SERVICING MOVING OR ENERGIZED EQUIPMENT CAN CAUSE SEVERE INJURY - 754476-96163 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Orange / White on Black Polyester Machine & Equipment Safety Label - 5 in Width - 2 1/2 in Height - Printed Text = WARNING - SERVICING MOVING OR ENERGIZED EQUIPMENT CAN CAUSE SEVERE INJURY
754476-96163
Brady B-302 Orange / White on Black Polyester Machine & Equipment Safety Label - 5 in Width - 2 1/2 in Height - Printed Text = WARNING - SERVICING MOVING OR ENERGIZED EQUIPMENT CAN CAUSE SEVERE INJURY 754476-96163
The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 2 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is WARNING - SERVICING MOVING OR ENERGIZED EQUIPMENT CAN CAUSE SEVERE INJURY LOCK OUT POWER BEFORE SERVICING. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 2 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is WARNING - SERVICING MOVING OR ENERGIZED EQUIPMENT CAN CAUSE SEVERE INJURY LOCK OUT POWER BEFORE SERVICING. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 96163 2267-96163-ND 754476-96163
Product Name Cema Safety Label Labels, Stickers, Decals - Preprinted Brady B-302 Orange / White on Black Polyester Machine & Equipment Safety Label - 5 in Width - 2 1/2 in Height - Printed Text = WARNING - SERVICING MOVING OR ENERGIZED EQUIPMENT CAN CAUSE SEVERE INJURY
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 3643616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical safety
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details