Brady Corporation Cema Safety Label 96157

Description
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.
Request a Quote Datasheet
Description
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cema Safety Label - 96157 - Brady Corporation
Milwaukee, WI, USA
Cema Safety Label
96157
Cema Safety Label 96157
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.

Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-96157-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-96157-ND
Labels, Stickers, Decals - Preprinted 2267-96157-ND
B302 2.5X5 BLK/RED,WHT 5/PK LOCK

B302 2.5X5 BLK/RED,WHT 5/PK LOCK

Buy Now Datasheet
Brady B-302 Red / White on Black Rectangle Polyester High Voltage Warning Label - 5 in Width - 2 1/2 in Height - Printed Text = HAZARDOUS VOLTAGE WILL CAUSE SEVERE INJURY OR DEATH LOCK OUT POWER BEFOR - 754476-96157 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Red / White on Black Rectangle Polyester High Voltage Warning Label - 5 in Width - 2 1/2 in Height - Printed Text = HAZARDOUS VOLTAGE WILL CAUSE SEVERE INJURY OR DEATH LOCK OUT POWER BEFOR
754476-96157
Brady B-302 Red / White on Black Rectangle Polyester High Voltage Warning Label - 5 in Width - 2 1/2 in Height - Printed Text = HAZARDOUS VOLTAGE WILL CAUSE SEVERE INJURY OR DEATH LOCK OUT POWER BEFOR 754476-96157
The Brady high voltage warning label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 high voltage warning label are: 5 in W x 2 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This high voltage warning label uses polyester for the label material and permanent acrylic as the adhesive. These high voltage warning labels frequently have text printed on them. Printed text is HAZARDOUS VOLTAGE WILL CAUSE SEVERE INJURY OR DEATH LOCK OUT POWER BEFORE SERVICING. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady high voltage warning label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 high voltage warning label are: 5 in W x 2 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This high voltage warning label uses polyester for the label material and permanent acrylic as the adhesive. These high voltage warning labels frequently have text printed on them. Printed text is HAZARDOUS VOLTAGE WILL CAUSE SEVERE INJURY OR DEATH LOCK OUT POWER BEFORE SERVICING. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 96157 2267-96157-ND 754476-96157
Product Name Cema Safety Label Labels, Stickers, Decals - Preprinted Brady B-302 Red / White on Black Rectangle Polyester High Voltage Warning Label - 5 in Width - 2 1/2 in Height - Printed Text = HAZARDOUS VOLTAGE WILL CAUSE SEVERE INJURY OR DEATH LOCK OUT POWER BEFOR
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7946928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Closed for Cleaning
Materials of Construction Durable Material
Height 1.08 ft (3.3 dm)
View Details