Brady Corporation Cema Safety Label 96155

Description
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.
Request a Quote Datasheet
Description
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cema Safety Label - 96155 - Brady Corporation
Milwaukee, WI, USA
Cema Safety Label
96155
Cema Safety Label 96155
Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.

Brady Conveyor Equipment Safety Labels help make your conveying equipment operations safer. They are made of B-302 high performance vinyl and are sold in packages of 5.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-96155-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-96155-ND
Labels, Stickers, Decals - Preprinted 2267-96155-ND
B302-WO-O-5/PK-2.5X5 RED/ORG/BLK

B302-WO-O-5/PK-2.5X5 RED/ORG/BLK

Buy Now Datasheet
Brady B-302 Orange / White on Black Polyester Machine & Equipment Safety Label - 5 in Width - 2 1/2 in Height - Printed Text = WARNING - EXPOSED MOVING PARTS CAN CAUSE SEVERE INJURY LOCK OUT POWER BEF - 754476-96155 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Orange / White on Black Polyester Machine & Equipment Safety Label - 5 in Width - 2 1/2 in Height - Printed Text = WARNING - EXPOSED MOVING PARTS CAN CAUSE SEVERE INJURY LOCK OUT POWER BEF
754476-96155
Brady B-302 Orange / White on Black Polyester Machine & Equipment Safety Label - 5 in Width - 2 1/2 in Height - Printed Text = WARNING - EXPOSED MOVING PARTS CAN CAUSE SEVERE INJURY LOCK OUT POWER BEF 754476-96155
The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 2 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is WARNING - EXPOSED MOVING PARTS CAN CAUSE SEVERE INJURY LOCK OUT POWER BEFORE REMOVING GUARD. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 2 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is WARNING - EXPOSED MOVING PARTS CAN CAUSE SEVERE INJURY LOCK OUT POWER BEFORE REMOVING GUARD. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 96155 2267-96155-ND 754476-96155
Product Name Cema Safety Label Labels, Stickers, Decals - Preprinted Brady B-302 Orange / White on Black Polyester Machine & Equipment Safety Label - 5 in Width - 2 1/2 in Height - Printed Text = WARNING - EXPOSED MOVING PARTS CAN CAUSE SEVERE INJURY LOCK OUT POWER BEF
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details