Brady Corporation Chemical & Hazardous Materials Sign 96087

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 96087 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
96087
Chemical & Hazardous Materials Sign 96087
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-96087-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-96087-ND
Signs, Nameplates, Posters 2267-96087-ND
B555 10X14 BLK/YEL EMERGENCY SPI

B555 10X14 BLK/YEL EMERGENCY SPI

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 96087 - 754476-96087 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 96087
754476-96087
Brady B-555 Aluminum Rectangle Yellow Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 96087 754476-96087
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady spill response equipment & spill station sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This spill response equipment & spill station sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady spill response equipment & spill station sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This spill response equipment & spill station sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 96087 2267-96087-ND 754476-96087
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 96087
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 7631862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details