Brady Corporation Brady B-7537 PVC Rectangle IMO Evacuation Sign - 72 mm Width x 142 mm Height - Glow in the Dark - TEXT: IMO - 95602 95602

Description
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady imo evacuation sign is constructed using pvc which is the B-7537 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 72 mm width and a 142 mm height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: IMO. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM G53, DIN 67510, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant, humidity-resistant, UV-resistant.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady imo evacuation sign is constructed using pvc which is the B-7537 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 72 mm width and a 142 mm height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: IMO. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM G53, DIN 67510, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant, humidity-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-7537 PVC Rectangle IMO Evacuation Sign - 72 mm Width x 142 mm Height - Glow in the Dark - TEXT: IMO - 95602 - 754473-16616 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7537 PVC Rectangle IMO Evacuation Sign - 72 mm Width x 142 mm Height - Glow in the Dark - TEXT: IMO - 95602
754473-16616
Brady B-7537 PVC Rectangle IMO Evacuation Sign - 72 mm Width x 142 mm Height - Glow in the Dark - TEXT: IMO - 95602 754473-16616
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady imo evacuation sign is constructed using pvc which is the B-7537 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 72 mm width and a 142 mm height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: IMO. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM G53, DIN 67510, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant, humidity-resistant, UV-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady imo evacuation sign is constructed using pvc which is the B-7537 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 72 mm width and a 142 mm height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: IMO. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM G53, DIN 67510, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant, humidity-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-16616
Product Name Brady B-7537 PVC Rectangle IMO Evacuation Sign - 72 mm Width x 142 mm Height - Glow in the Dark - TEXT: IMO - 95602
Materials of Construction PVC
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details