Brady Corporation Blank Sign - Preprinted Headers 95563

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 95563 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
95563
Blank Sign - Preprinted Headers 95563
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-95563-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95563-ND
Signs, Nameplates, Posters 2267-95563-ND
B120,14X20,BLU/WHT,A VISO (HEADER

B120,14X20,BLU/WHT,AVISO (HEADER

Buy Now Datasheet
Brady Fiberglass Reinforced Polyester White Preprinted Header - 20 in Width x 14 in Height - Language Spanish - TEXT: AVISO - 95563 - 754476-95563 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Fiberglass Reinforced Polyester White Preprinted Header - 20 in Width x 14 in Height - Language Spanish - TEXT: AVISO - 95563
754476-95563
Brady Fiberglass Reinforced Polyester White Preprinted Header - 20 in Width x 14 in Height - Language Spanish - TEXT: AVISO - 95563 754476-95563
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is printed with a white background and text and/or image color(s) of blue. This SKU is written in Spanish with the following text: AVISO. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is printed with a white background and text and/or image color(s) of blue. This SKU is written in Spanish with the following text: AVISO. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95563 2267-95563-ND 754476-95563
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady Fiberglass Reinforced Polyester White Preprinted Header - 20 in Width x 14 in Height - Language Spanish - TEXT: AVISO - 95563
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details