Brady Corporation Fire Sign 95505

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 95505 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
95505
Fire Sign 95505
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95505-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95505-ND
Signs, Nameplates, Posters 2267-95505-ND
"B555 14""X20"" WHT/RED EXIT SIGN"

"B555 14""X20"" WHT/RED EXIT SIGN"

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Emergency Evacuation Sign - 20 in Width x 14 in Height - TEXT: EVACUATION ASSEMBLY AREA - 95505 - 754476-95505 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Emergency Evacuation Sign - 20 in Width x 14 in Height - TEXT: EVACUATION ASSEMBLY AREA - 95505
754476-95505
Brady B-555 Aluminum Rectangle Red Emergency Evacuation Sign - 20 in Width x 14 in Height - TEXT: EVACUATION ASSEMBLY AREA - 95505 754476-95505
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency evacuation sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This emergency evacuation sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: EVACUATION ASSEMBLY AREA. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency evacuation sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This emergency evacuation sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: EVACUATION ASSEMBLY AREA. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95505 2267-95505-ND 754476-95505
Product Name Fire Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Emergency Evacuation Sign - 20 in Width x 14 in Height - TEXT: EVACUATION ASSEMBLY AREA - 95505
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details