Brady Corporation Fire Sign 95504

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 95504 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
95504
Fire Sign 95504
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95504-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95504-ND
Signs, Nameplates, Posters 2267-95504-ND
B555,10H X14W, EVACUATION ASSEMB

B555,10H X14W, EVACUATION ASSEMB

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Emergency Evacuation Sign - 14 in Width x 10 in Height - TEXT: EVACUATION ASSEMBLY AREA - 95504 - 754476-95504 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Emergency Evacuation Sign - 14 in Width x 10 in Height - TEXT: EVACUATION ASSEMBLY AREA - 95504
754476-95504
Brady B-555 Aluminum Rectangle Red Emergency Evacuation Sign - 14 in Width x 10 in Height - TEXT: EVACUATION ASSEMBLY AREA - 95504 754476-95504
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency evacuation sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency evacuation sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: EVACUATION ASSEMBLY AREA. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency evacuation sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency evacuation sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: EVACUATION ASSEMBLY AREA. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95504 2267-95504-ND 754476-95504
Product Name Fire Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Emergency Evacuation Sign - 14 in Width x 10 in Height - TEXT: EVACUATION ASSEMBLY AREA - 95504
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details