Brady Corporation No Cellular Sign 95502

Description
No Cellular Sign
Request a Quote Datasheet
Description
No Cellular Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Cellular Sign - 95502 - Brady Corporation
Milwaukee, WI, USA
No Cellular Sign
95502
No Cellular Sign 95502
No Cellular Sign

No Cellular Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95502-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95502-ND
Signs, Nameplates, Posters 2267-95502-ND
B401 10X14 RED/BLK/WHT

B401 10X14 RED/BLK/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: USE OF CELLULAR PHONES NOT ALLOWED - 95502 - 754476-95502 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: USE OF CELLULAR PHONES NOT ALLOWED - 95502
754476-95502
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: USE OF CELLULAR PHONES NOT ALLOWED - 95502 754476-95502
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electronics sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electronics sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: USE OF CELLULAR PHONES NOT ALLOWED. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electronics sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electronics sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: USE OF CELLULAR PHONES NOT ALLOWED. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95502 2267-95502-ND 754476-95502
Product Name No Cellular Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: USE OF CELLULAR PHONES NOT ALLOWED - 95502
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1811481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Height 1.38 ft (4.2 dm)
View Details