Brady Corporation No Cellular Sign 95501

Description
No Cellular Sign
Description
No Cellular Sign

Suppliers

Company
Product
Description
Supplier Links
No Cellular Sign - 95501 - Brady Corporation
Milwaukee, WI, USA
No Cellular Sign
95501
No Cellular Sign 95501
No Cellular Sign

No Cellular Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO CELLULAR PHONE OR TWO WAY RADIOS ALLOWED - 95501 - 754476-95501 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO CELLULAR PHONE OR TWO WAY RADIOS ALLOWED - 95501
754476-95501
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO CELLULAR PHONE OR TWO WAY RADIOS ALLOWED - 95501 754476-95501
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electronics sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electronics sign is manufactured with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: NOTICE NO CELLULAR PHONE OR TWO WAY RADIOS ALLOWED. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electronics sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electronics sign is manufactured with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: NOTICE NO CELLULAR PHONE OR TWO WAY RADIOS ALLOWED. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 95501 754476-95501
Product Name No Cellular Sign Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO CELLULAR PHONE OR TWO WAY RADIOS ALLOWED - 95501
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details