Brady Corporation No Cellular Sign 95498

Description
No Cellular Sign
Request a Quote Datasheet
Description
No Cellular Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Cellular Sign - 95498 - Brady Corporation
Milwaukee, WI, USA
No Cellular Sign
95498
No Cellular Sign 95498
No Cellular Sign

No Cellular Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95498-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95498-ND
Signs, Nameplates, Posters 2267-95498-ND
B401 10X14 RED/BLK/YEL/WHT

B401 10X14 RED/BLK/YEL/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - 95498 - 754476-95498 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - 95498
754476-95498
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - 95498 754476-95498
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electronics sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electronics sign is printed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: SECURITY NOTICE USE OF CELLULAR PHONE IS PROHIBITED IN THIS FACILITY. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electronics sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electronics sign is printed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: SECURITY NOTICE USE OF CELLULAR PHONE IS PROHIBITED IN THIS FACILITY. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95498 2267-95498-ND 754476-95498
Product Name No Cellular Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 14 in Width x 10 in Height - 95498
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2539977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Acrylic, Steel
Width 15.35 inches (390 mm)
View Details