Brady Corporation Security Notice Sign 95496

Description
Security Notice Sign
Request a Quote Datasheet
Description
Security Notice Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Notice Sign - 95496 - Brady Corporation
Milwaukee, WI, USA
Security Notice Sign
95496
Security Notice Sign 95496
Security Notice Sign

Security Notice Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95496-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95496-ND
Signs, Nameplates, Posters 2267-95496-ND
B401 14X20W BLK/YEL/WHT SECURITY

B401 14X20W BLK/YEL/WHT SECURITY

Buy Now Datasheet
Brady Bradytuff B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 20 in Width x 14 in Height - 95496 - 754476-95496 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradytuff B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 20 in Width x 14 in Height - 95496
754476-95496
Brady Bradytuff B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 20 in Width x 14 in Height - 95496 754476-95496
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady alarm / surveillance notice sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is manufactured with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: SECURITY NOTICE VIDEO SURVEILLANCE IN USE ON THESE PREMISES. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady alarm / surveillance notice sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is manufactured with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: SECURITY NOTICE VIDEO SURVEILLANCE IN USE ON THESE PREMISES. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95496 2267-95496-ND 754476-95496
Product Name Security Notice Sign Signs, Nameplates, Posters Brady Bradytuff B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 20 in Width x 14 in Height - 95496
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Pvc
Features Adhesive Backed
View Details