Brady Corporation Security Notice Sign 95487

Description
Security Notice Sign
Description
Security Notice Sign

Suppliers

Company
Product
Description
Supplier Links
Security Notice Sign - 95487 - Brady Corporation
Milwaukee, WI, USA
Security Notice Sign
95487
Security Notice Sign 95487
Security Notice Sign

Security Notice Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 20 in Width x 14 in Height - TEXT: SECURITY NOTICE PRIVATE PROPERTY KEEP OUT - 95487 - 754476-95487 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 20 in Width x 14 in Height - TEXT: SECURITY NOTICE PRIVATE PROPERTY KEEP OUT - 95487
754476-95487
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 20 in Width x 14 in Height - TEXT: SECURITY NOTICE PRIVATE PROPERTY KEEP OUT - 95487 754476-95487
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: SECURITY NOTICE PRIVATE PROPERTY KEEP OUT. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: SECURITY NOTICE PRIVATE PROPERTY KEEP OUT. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 95487 754476-95487
Product Name Security Notice Sign Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 20 in Width x 14 in Height - TEXT: SECURITY NOTICE PRIVATE PROPERTY KEEP OUT - 95487
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details