Brady Corporation Security Area Sign 95468

Description
Security Area Sign
Request a Quote Datasheet
Description
Security Area Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Area Sign - 95468 - Brady Corporation
Milwaukee, WI, USA
Security Area Sign
95468
Security Area Sign 95468
Security Area Sign

Security Area Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95468-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95468-ND
Signs, Nameplates, Posters 2267-95468-ND
B401,10H X14W, DANGER, RESTRICTE

B401,10H X14W, DANGER, RESTRICTE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA DO NOT ENTER AUTHORIZED PERSONNEL ONLY - 95468 - 754476-95468 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA DO NOT ENTER AUTHORIZED PERSONNEL ONLY - 95468
754476-95468
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA DO NOT ENTER AUTHORIZED PERSONNEL ONLY - 95468 754476-95468
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: RESTRICTED AREA DO NOT ENTER AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: RESTRICTED AREA DO NOT ENTER AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95468 2267-95468-ND 754476-95468
Product Name Security Area Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA DO NOT ENTER AUTHORIZED PERSONNEL ONLY - 95468
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details