Brady Corporation Security Property Sign 95461

Description
Security Property Sign
Description
Security Property Sign

Suppliers

Company
Product
Description
Supplier Links
Security Property Sign - 95461 - Brady Corporation
Milwaukee, WI, USA
Security Property Sign
95461
Security Property Sign 95461
Security Property Sign

Security Property Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Parking Restriction, Permission & Information Sign - 20 in Width x 14 in Height - 95461 - 754476-95461 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Parking Restriction, Permission & Information Sign - 20 in Width x 14 in Height - 95461
754476-95461
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Parking Restriction, Permission & Information Sign - 20 in Width x 14 in Height - 95461 754476-95461
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: ALL UNAUTHORIZED VEHICLES WILL BE TOWED AWAY AT VEHICLES OWNER'S EXPENSE AND RISK POLICE WILL BE NOTIFIED. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: ALL UNAUTHORIZED VEHICLES WILL BE TOWED AWAY AT VEHICLES OWNER'S EXPENSE AND RISK POLICE WILL BE NOTIFIED. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 95461 754476-95461
Product Name Security Property Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Parking Restriction, Permission & Information Sign - 20 in Width x 14 in Height - 95461
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 7631825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details