Brady Corporation Security Property Sign 95459

Description
Security Property Sign
Description
Security Property Sign

Suppliers

Company
Product
Description
Supplier Links
Security Property Sign - 95459 - Brady Corporation
Milwaukee, WI, USA
Security Property Sign
95459
Security Property Sign 95459
Security Property Sign

Security Property Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 20 in Width x 14 in Height - TEXT: APPROACH SLOWLY GATE WILL OPEN - 95459 - 754476-95459 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 20 in Width x 14 in Height - TEXT: APPROACH SLOWLY GATE WILL OPEN - 95459
754476-95459
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 20 in Width x 14 in Height - TEXT: APPROACH SLOWLY GATE WILL OPEN - 95459 754476-95459
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: APPROACH SLOWLY GATE WILL OPEN. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: APPROACH SLOWLY GATE WILL OPEN. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 95459 754476-95459
Product Name Security Property Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 20 in Width x 14 in Height - TEXT: APPROACH SLOWLY GATE WILL OPEN - 95459
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details