Brady Corporation Security Property Sign 95456

Description
Security Property Sign
Description
Security Property Sign

Suppliers

Company
Product
Description
Supplier Links
Security Property Sign - 95456 - Brady Corporation
Milwaukee, WI, USA
Security Property Sign
95456
Security Property Sign 95456
Security Property Sign

Security Property Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Parking Security Sign - 20 in Width x 14 in Height - TEXT: NOT RESPONSIBLE FOR THEFT OR DAMAGE TO VEHICLES - 95456 - 754476-95456 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Parking Security Sign - 20 in Width x 14 in Height - TEXT: NOT RESPONSIBLE FOR THEFT OR DAMAGE TO VEHICLES - 95456
754476-95456
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Parking Security Sign - 20 in Width x 14 in Height - TEXT: NOT RESPONSIBLE FOR THEFT OR DAMAGE TO VEHICLES - 95456 754476-95456
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking security sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This parking security sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: NOT RESPONSIBLE FOR THEFT OR DAMAGE TO VEHICLES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking security sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This parking security sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: NOT RESPONSIBLE FOR THEFT OR DAMAGE TO VEHICLES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 95456 754476-95456
Product Name Security Property Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Parking Security Sign - 20 in Width x 14 in Height - TEXT: NOT RESPONSIBLE FOR THEFT OR DAMAGE TO VEHICLES - 95456
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details