Brady Corporation Security Property Sign 95452

Description
Security Property Sign
Request a Quote Datasheet
Description
Security Property Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Property Sign - 95452 - Brady Corporation
Milwaukee, WI, USA
Security Property Sign
95452
Security Property Sign 95452
Security Property Sign

Security Property Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95452-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95452-ND
Signs, Nameplates, Posters 2267-95452-ND
B120,18X24,BLK/WHT NOTICE NO TRE

B120,18X24,BLK/WHT NOTICE NO TRE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Restricted Area / No Trespassing Sign - 18 in Width x 24 in Height - 95452 - 754476-95452 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Restricted Area / No Trespassing Sign - 18 in Width x 24 in Height - 95452
754476-95452
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Restricted Area / No Trespassing Sign - 18 in Width x 24 in Height - 95452 754476-95452
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: NOTICE NO TRESPASSING LOITERING SOLICITING ON THIS PROPERTY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: NOTICE NO TRESPASSING LOITERING SOLICITING ON THIS PROPERTY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95452 2267-95452-ND 754476-95452
Product Name Security Property Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Restricted Area / No Trespassing Sign - 18 in Width x 24 in Height - 95452
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.2461 ft (0.7500 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details