Brady Corporation Gate Sign 95448

Description
Gate Sign
Description
Gate Sign

Suppliers

Company
Product
Description
Supplier Links
Gate Sign - 95448 - Brady Corporation
Milwaukee, WI, USA
Gate Sign
95448
Gate Sign 95448
Gate Sign

Gate Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: VEHICLES MUST COME TO A COMPLETE STOP BEFORE PROCEEDING - 95448 - 754476-95448 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: VEHICLES MUST COME TO A COMPLETE STOP BEFORE PROCEEDING - 95448
754476-95448
Brady B-401 Polystyrene Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: VEHICLES MUST COME TO A COMPLETE STOP BEFORE PROCEEDING - 95448 754476-95448
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: VEHICLES MUST COME TO A COMPLETE STOP BEFORE PROCEEDING. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: VEHICLES MUST COME TO A COMPLETE STOP BEFORE PROCEEDING. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 95448 754476-95448
Product Name Gate Sign Brady B-401 Polystyrene Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: VEHICLES MUST COME TO A COMPLETE STOP BEFORE PROCEEDING - 95448
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details