Brady Corporation Gate Sign 95444

Description
Gate Sign
Request a Quote Datasheet
Description
Gate Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Sign - 95444 - Brady Corporation
Milwaukee, WI, USA
Gate Sign
95444
Gate Sign 95444
Gate Sign

Gate Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95444-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95444-ND
Signs, Nameplates, Posters 2267-95444-ND
B401 10X14 RED/WHT

B401 10X14 RED/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: KEEP GATES CLOSED - 95444 - 754476-95444 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: KEEP GATES CLOSED - 95444
754476-95444
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: KEEP GATES CLOSED - 95444 754476-95444
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: KEEP GATES CLOSED. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: KEEP GATES CLOSED. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95444 2267-95444-ND 754476-95444
Product Name Gate Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: KEEP GATES CLOSED - 95444
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 7631752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details