Brady Corporation Security Authorization Sign 95435

Description
Security Authorization Sign
Request a Quote Datasheet
Description
Security Authorization Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Authorization Sign - 95435 - Brady Corporation
Milwaukee, WI, USA
Security Authorization Sign
95435
Security Authorization Sign 95435
Security Authorization Sign

Security Authorization Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95435-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95435-ND
Signs, Nameplates, Posters 2267-95435-ND
B401 10X14 WHT/BLU

B401 10X14 WHT/BLU

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Blue Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: NO ADMITTANCE RING BELL FOR SERVICE - 95435 - 754476-95435 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Blue Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: NO ADMITTANCE RING BELL FOR SERVICE - 95435
754476-95435
Brady B-401 Polystyrene Rectangle Blue Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: NO ADMITTANCE RING BELL FOR SERVICE - 95435 754476-95435
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: NO ADMITTANCE RING BELL FOR SERVICE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: NO ADMITTANCE RING BELL FOR SERVICE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95435 2267-95435-ND 754476-95435
Product Name Security Authorization Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Blue Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: NO ADMITTANCE RING BELL FOR SERVICE - 95435
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details