Brady Corporation Security Authorization Sign 95434

Description
Security Authorization Sign
Description
Security Authorization Sign

Suppliers

Company
Product
Description
Supplier Links
Security Authorization Sign - 95434 - Brady Corporation
Milwaukee, WI, USA
Security Authorization Sign
95434
Security Authorization Sign 95434
Security Authorization Sign

Security Authorization Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle Blue Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NO ADMITTANCE EXCEPT TO EMPLOYEES ON DUTY - 95434 - 754476-95434 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Blue Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NO ADMITTANCE EXCEPT TO EMPLOYEES ON DUTY - 95434
754476-95434
Brady B-401 High Impact Polystyrene Rectangle Blue Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NO ADMITTANCE EXCEPT TO EMPLOYEES ON DUTY - 95434 754476-95434
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: NO ADMITTANCE EXCEPT TO EMPLOYEES ON DUTY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: NO ADMITTANCE EXCEPT TO EMPLOYEES ON DUTY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 95434 754476-95434
Product Name Security Authorization Sign Brady B-401 High Impact Polystyrene Rectangle Blue Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NO ADMITTANCE EXCEPT TO EMPLOYEES ON DUTY - 95434
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Safety Labels - 7760951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details