Brady Corporation Security Area Sign 95430

Description
Security Area Sign
Description
Security Area Sign

Suppliers

Company
Product
Description
Supplier Links
Security Area Sign - 95430 - Brady Corporation
Milwaukee, WI, USA
Security Area Sign
95430
Security Area Sign 95430
Security Area Sign

Security Area Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 20 in Height - 95430 - 754476-95430 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 20 in Height - 95430
754476-95430
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 20 in Height - 95430 754476-95430
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: PRIVATE PROPERTY NO LOITERING SOLICITING SKATEBOARDS ROLLERBLADES. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: PRIVATE PROPERTY NO LOITERING SOLICITING SKATEBOARDS ROLLERBLADES. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 95430 754476-95430
Product Name Security Area Sign Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 20 in Height - 95430
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details