Brady Corporation Security Area Sign 95423

Description
Security Area Sign
Request a Quote Datasheet
Description
Security Area Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Area Sign - 95423 - Brady Corporation
Milwaukee, WI, USA
Security Area Sign
95423
Security Area Sign 95423
Security Area Sign

Security Area Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95423-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95423-ND
Signs, Nameplates, Posters 2267-95423-ND
B401 10X14 RED/BLK/WHT

B401 10X14 RED/BLK/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Surveillance Sign - 14 in Width x 10 in Height - TEXT: THE USE OF CAMERAS OR VIDEO EQUIPMENT IS PROHIBITED - 95423 - 754476-95423 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Surveillance Sign - 14 in Width x 10 in Height - TEXT: THE USE OF CAMERAS OR VIDEO EQUIPMENT IS PROHIBITED - 95423
754476-95423
Brady B-401 High Impact Polystyrene Rectangle White Surveillance Sign - 14 in Width x 10 in Height - TEXT: THE USE OF CAMERAS OR VIDEO EQUIPMENT IS PROHIBITED - 95423 754476-95423
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady surveillance sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This surveillance sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: THE USE OF CAMERAS OR VIDEO EQUIPMENT IS PROHIBITED. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady surveillance sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This surveillance sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: THE USE OF CAMERAS OR VIDEO EQUIPMENT IS PROHIBITED. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95423 2267-95423-ND 754476-95423
Product Name Security Area Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Surveillance Sign - 14 in Width x 10 in Height - TEXT: THE USE OF CAMERAS OR VIDEO EQUIPMENT IS PROHIBITED - 95423
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details