Brady Corporation Security Area Sign 95413

Description
Security Area Sign
Description
Security Area Sign

Suppliers

Company
Product
Description
Supplier Links
Security Area Sign - 95413 - Brady Corporation
Milwaukee, WI, USA
Security Area Sign
95413
Security Area Sign 95413
Security Area Sign

Security Area Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: NO BICYCLES SKATEBOARDS ROLLERBLADES - 95413 - 754476-95413 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: NO BICYCLES SKATEBOARDS ROLLERBLADES - 95413
754476-95413
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: NO BICYCLES SKATEBOARDS ROLLERBLADES - 95413 754476-95413
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady loitering, soliciting, & trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: NO BICYCLES SKATEBOARDS ROLLERBLADES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady loitering, soliciting, & trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: NO BICYCLES SKATEBOARDS ROLLERBLADES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 95413 754476-95413
Product Name Security Area Sign Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: NO BICYCLES SKATEBOARDS ROLLERBLADES - 95413
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 3643571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Paper
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details